Samsung Electro-Mechanics SMD 1UH 3.1A 55 MOHM Inductor and Choke CIGT201208EH1R0MNE

Description
FIXED IND 1UH 3.1A 55 MOHM SMD Product overview: CIGT201208EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208EH1R0MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 55 MOHM SMD Product overview: CIGT201208EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208EH1R0MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 55 MOHM Inductor and Choke - 71-CIGT201208EH1R0MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 55 MOHM Inductor and Choke
71-CIGT201208EH1R0MNE
SMD 1UH 3.1A 55 MOHM Inductor and Choke 71-CIGT201208EH1R0MNE
FIXED IND 1UH 3.1A 55 MOHM SMD Product overview: CIGT201208EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208EH1R0MN E can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 55 MOHM SMD Product overview: CIGT201208EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208EH1R0MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1016936-CIGT201208EH1R0MNE
Inductors, Coils, Chokes - Fixed Inductors 1016936-CIGT201208EH1R0MNE
Win Source Part Number: 1016936-CIGT201208EH 1R0MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIGT Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 55mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6886-6,1276-688 6-2,1276-6886-1 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1016936-CIGT201208EH1R0MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 55mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6886-6,1276-6886-2,1276-6886-1
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Fixed Inductors - 1276-6886-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6886-6-ND
Fixed Inductors 1276-6886-6-ND
1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6886-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6886-1-ND
Fixed Inductors 1276-6886-1-ND
1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6886-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6886-2-ND
Fixed Inductors 1276-6886-2-ND
1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

1µH Unshielded Thin Film Inductor 3.1A 55mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CIGT201208EH1R0MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIGT201208EH1R0MNE
Fixed Inductors CIGT201208EH1R0MNE
FIXED IND 1UH 3.1A 55 MOHM SMD

FIXED IND 1UH 3.1A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIGT201208EH1R0MNE 1016936-CIGT201208EH1R0MNE 1276-6886-6-ND CIGT201208EH1R0MNE
Product Name SMD 1UH 3.1A 55 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers