Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIG22B3R3MNE

Description
Win Source Part Number: 983029-CIG22B3R3MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIG22B Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 216mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete Current - Saturation (Isat): 960mA
Request a Quote Datasheet
Description
Win Source Part Number: 983029-CIG22B3R3MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIG22B Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 216mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete Current - Saturation (Isat): 960mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
983029-CIG22B3R3MNE
Inductors, Coils, Chokes - Fixed Inductors 983029-CIG22B3R3MNE
Win Source Part Number: 983029-CIG22B3R3MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIG22B Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 216mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete Current - Saturation (Isat): 960mA

Win Source Part Number: 983029-CIG22B3R3MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIG22B
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 216mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete
Current - Saturation (Isat): 960mA

Buy Now Datasheet
3.3uH 1MHz 1.05A Inductor and Choke - 71-CIG22B3R3MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 1MHz 1.05A Inductor and Choke
71-CIG22B3R3MNE
3.3uH 1MHz 1.05A Inductor and Choke 71-CIG22B3R3MNE
Inductor Power Chip Shielded Multi-Layer 3.3uH 20% 1MHz Ferrite 1.05A 0.21Ohm DCR 1008 T/R Product overview: CIG22B3R3MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B3R3MNE can be used for catalog matching and distributor lookup.

Inductor Power Chip Shielded Multi-Layer 3.3uH 20% 1MHz Ferrite 1.05A 0.21Ohm DCR 1008 T/R Product overview: CIG22B3R3MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22B3R3MNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 983029-CIG22B3R3MNE 71-CIG22B3R3MNE
Product Name Inductors, Coils, Chokes - Fixed Inductors 3.3uH 1MHz 1.05A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details