Samsung Electro-Mechanics Fixed Inductors CIG21L3R3MNE

Description
3.3µH Shielded Multilayer Inductor 800mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 800mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6203-2-ND
Fixed Inductors 1276-6203-2-ND
3.3µH Shielded Multilayer Inductor 800mA 220mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 800mA 220mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG21L3R3MNE
866411-CIG21L3R3MNE
Fixed Inductors - CIG21L3R3MNE 866411-CIG21L3R3MNE
Manufacturer: Samsung Win Source Part Number: 866411-CIG21L3R3MNE Series: CIG21L Operating Temperature Range: -40°C ~ 125°C Features: 3.3 µH Shielded Multilayer Inductor 800 mA 220mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1276-6203-6, 1276-6203-1, 1276-6203-2

Manufacturer: Samsung
Win Source Part Number: 866411-CIG21L3R3MNE
Series: CIG21L
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Shielded Multilayer Inductor 800 mA 220mOhm 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1276-6203-6, 1276-6203-1, 1276-6203-2

Buy Now Datasheet
3.3UH 800MA 220MOHM Inductor and Choke - 71-CIG21L3R3MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 800MA 220MOHM Inductor and Choke
71-CIG21L3R3MNE
3.3UH 800MA 220MOHM Inductor and Choke 71-CIG21L3R3MNE
FIXED IND 3.3UH 800MA 220MOHM SM Product overview: CIG21L3R3MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21L3R3MNE can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 800MA 220MOHM SM Product overview: CIG21L3R3MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21L3R3MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6203-2-ND 866411-CIG21L3R3MNE 71-CIG21L3R3MNE
Product Name Fixed Inductors Fixed Inductors - CIG21L3R3MNE 3.3UH 800MA 220MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers