Win Source Part Number: 959239-CIG21L1R2MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIG21L
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 125mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MLF1608A1R2MTA00; LK10051R2M-T; LK16081R2M-T; LK21251R2M-T;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6201-6,1276-620
Product Status: Obsolete
Inductor Power Chip Shielded Multi-Layer 1.2uH 20% 1MHz Ferrite 1.1A 0.125Ohm DCR 0805 T/R Product overview: CIG21L1R2MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 1MHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 1MHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21L1R2MNE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 959239-CIG21L1R2MNE | 71-CIG21L1R2MNE |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1.2uH 1MHz 1.1A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Application | RF Choke | |
| Configuration | Fixed |