FERRITE BEAD 75 OHM 1806 1LN Product overview: CIC41P750NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC41P750NE can be used for catalog matching and distributor lookup.
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328086-CIC41P750NE
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Current Rating (Max): 6A
Standard Package: 2,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1806 (4516 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 841-CIC41P750NE | CIC41P750NE-ND | 1328086-CIC41P750NE |
| Product Name | 75 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Reel - TR |
| Standards and Certifications | RoHS | RoHS |