Samsung Electro-Mechanics Ferrite Beads and Chips CIC31P500NE

Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC31P500NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIC31P500NE-ND
Ferrite Beads and Chips CIC31P500NE-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 25mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 25mOhm

Buy Now Datasheet
50 OHM Inductor and Choke - 841-CIC31P500NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Inductor and Choke
841-CIC31P500NE
50 OHM Inductor and Choke 841-CIC31P500NE
FERRITE BEAD 50 OHM 1206 1LN Product overview: CIC31P500NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC31P500NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 50 OHM 1206 1LN Product overview: CIC31P500NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC31P500NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328085-CIC31P500NE - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328085-CIC31P500NE
Filters - Ferrite Beads and Chips 1328085-CIC31P500NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328085-CIC31P500NE Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 3A Standard Package: 3,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz DC Resistance (DCR) (Max): 25mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328085-CIC31P500NE
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 3A
Standard Package: 3,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 25mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number CIC31P500NE-ND 841-CIC31P500NE 1328085-CIC31P500NE
Product Name Ferrite Beads and Chips 50 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0250 ohms 0.0250 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data