Samsung Electro-Mechanics Ferrite Beads and Chips CIC31P121NE

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 25mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6366-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6366-2-ND
Ferrite Beads and Chips 1276-6366-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 25mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 25mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6366-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-33NXJLW - 1004430-0402HP-33NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0300ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers