Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIC21P600NE CIC21P600NE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029232-CIC21P600NE Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029232-CIC21P600NE Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC21P600NE - CIC21P600NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIC21P600NE
CIC21P600NE
Ferrite Beads and Chips - CIC21P600NE CIC21P600NE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029232-CIC21P600NE Packaging: Reel - TR Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 25 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029232-CIC21P600NE
Packaging: Reel - TR
Current Rating (Max): 3A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohm @ 100MHz
DC Resistance (DCR) (Max): 25 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIC21P600NE
Product Name Ferrite Beads and Chips - CIC21P600NE
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Pump SSiC Shaft Seal Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 120 to 150 W/m-K (69.33 to 86.67 BTU-ft/hr-ft²-F)
Density 3.15 g/cc (26.29 lbs/gal)
View Details