Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIC21P300NE CIC21P300NE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 803194-CIC21P300NE Packaging: Cut Tape (CT) Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 15mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Impedance at Frequency: 30 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 803194-CIC21P300NE Packaging: Cut Tape (CT) Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 15mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Impedance at Frequency: 30 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC21P300NE - CIC21P300NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIC21P300NE
CIC21P300NE
Ferrite Beads and Chips - CIC21P300NE CIC21P300NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 803194-CIC21P300NE Packaging: Cut Tape (CT) Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 15mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Impedance at Frequency: 30 Ohms at 100MHz

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 803194-CIC21P300NE
Packaging: Cut Tape (CT)
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 15mOhm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Impedance at Frequency: 30 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIC21P300NE
Product Name Ferrite Beads and Chips - CIC21P300NE
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details