Win Source Part Number: 964468-CIC21P221NE
Category: Filters>Ferrite Beads and Chips
Series: CIC21
Package: Tape & Reel (TR)
Current Rating (Max): 3.2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 35mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.2A 35mOhm
FERRITE BEAD 220 OHM 0805 1LN Product overview: CIC21P221NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC21P221NE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 964468-CIC21P221NE | CIC21P221NE-ND | 841-CIC21P221NE |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 220 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.0350 ohms | 0.0350 ohms | |
| Rated DC Current | 3200 milliamps | 3200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 220 ohms | 220 ohms |