Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIC21P121NE CIC21P121NE

Description
Manufacturer: Samsung Win Source Part Number: 866410-CIC21P121NE Series: CIC21 Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866410-CIC21P121NE Series: CIC21 Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC21P121NE - CIC21P121NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIC21P121NE
CIC21P121NE
Ferrite Beads and Chips - CIC21P121NE CIC21P121NE
Manufacturer: Samsung Win Source Part Number: 866410-CIC21P121NE Series: CIC21 Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Samsung
Win Source Part Number: 866410-CIC21P121NE
Series: CIC21
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIC21P121NE
Product Name Ferrite Beads and Chips - CIC21P121NE
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details