Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIC21J600NE CIC21J600NE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029231-CIC21J600NE Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029231-CIC21J600NE Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC21J600NE - CIC21J600NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIC21J600NE
CIC21J600NE
Ferrite Beads and Chips - CIC21J600NE CIC21J600NE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029231-CIC21J600NE Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029231-CIC21J600NE
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIC21J600NE
Product Name Ferrite Beads and Chips - CIC21J600NE
Unlock Full Specs
to access all available technical data

Similar Products

ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Nitride Wafer Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Semiconductor manufacturing
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details