Samsung Electro-Mechanics Ferrite Beads and Chips CIB31P700NE

Description
70 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 100mOhm
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6368-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6368-2-ND
Ferrite Beads and Chips 1276-6368-2-ND
70 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 100mOhm

70 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 100mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1381787-CIB31P700NE - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1381787-CIB31P700NE
Filters - Ferrite Beads and Chips 1381787-CIB31P700NE
Win Source Part Number: 1381787-CIB31P700NE Category: Filters>Ferrite Beads and Chips Series: CIB31 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 1.5A Standard Package: 3,000 pcs Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381787-CIB31P700NE
Category: Filters>Ferrite Beads and Chips
Series: CIB31
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 1.5A
Standard Package: 3,000 pcs
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
70 OHM Inductor and Choke - 841-CIB31P700NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70 OHM Inductor and Choke
841-CIB31P700NE
70 OHM Inductor and Choke 841-CIB31P700NE
FERRITE BEAD 70 OHM 1206 1LN Product overview: CIB31P700NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB31P700NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 1206 1LN Product overview: CIB31P700NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB31P700NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 1276-6368-2-ND 1381787-CIB31P700NE 841-CIB31P700NE
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 70 OHM Inductor and Choke
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details