Samsung Electro-Mechanics Ferrite Beads and Chips CIB31P310NE

Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6412-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6412-2-ND
Ferrite Beads and Chips 1276-6412-2-ND
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2A 50mOhm

31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2A 50mOhm

Buy Now Datasheet
31 OHM Inductor and Choke - 841-CIB31P310NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 OHM Inductor and Choke
841-CIB31P310NE
31 OHM Inductor and Choke 841-CIB31P310NE
FERRITE BEAD 31 OHM 1206 1LN Product overview: CIB31P310NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB31P310NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 31 OHM 1206 1LN Product overview: CIB31P310NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB31P310NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
977281-CIB31P310NE
Filters - Ferrite Beads and Chips 977281-CIB31P310NE
Win Source Part Number: 977281-CIB31P310NE Category: Filters>Ferrite Beads and Chips Series: CIB31 Package: Tape & Reel Current Rating (Max): 2A Standard Package: 3,000 Mounting: SMD (SMT) Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 31 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6412-2,1276-641 2-1,1276-6412-6,CIB3 1P310NE-ND Product Status: Obsolete

Win Source Part Number: 977281-CIB31P310NE
Category: Filters>Ferrite Beads and Chips
Series: CIB31
Package: Tape & Reel
Current Rating (Max): 2A
Standard Package: 3,000
Mounting: SMD (SMT)
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 31 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6412-2,1276-6412-1,1276-6412-6,CIB31P310NE-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 1276-6412-2-ND 841-CIB31P310NE 977281-CIB31P310NE
Product Name Ferrite Beads and Chips 31 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details