Samsung Electro-Mechanics Filters - Ferrite Beads and Chips CIB21P330NE

Description
Win Source Part Number: 960088-CIB21P330NE Category: Filters>Ferrite Beads and Chips Series: CIB21 Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 960088-CIB21P330NE Category: Filters>Ferrite Beads and Chips Series: CIB21 Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
960088-CIB21P330NE
Filters - Ferrite Beads and Chips 960088-CIB21P330NE
Win Source Part Number: 960088-CIB21P330NE Category: Filters>Ferrite Beads and Chips Series: CIB21 Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 960088-CIB21P330NE
Category: Filters>Ferrite Beads and Chips
Series: CIB21
Package: Tape & Reel (TR)
Current Rating (Max): 1.5A
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet
33 OHM Inductor and Choke - 841-CIB21P330NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-CIB21P330NE
33 OHM Inductor and Choke 841-CIB21P330NE
FERRITE BEAD 33 OHM 0805 1LN Product overview: CIB21P330NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P330NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0805 1LN Product overview: CIB21P330NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P330NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - CIB21P330NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIB21P330NE-ND
Ferrite Beads and Chips CIB21P330NE-ND
33 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

33 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 960088-CIB21P330NE 841-CIB21P330NE CIB21P330NE-ND
Product Name Filters - Ferrite Beads and Chips 33 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details