Samsung Electro-Mechanics Filters - Ferrite Beads and Chips CIB21P260NE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328077-CIB21P260NE Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 26 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1276-6342-6,1276-634 2-1,1276-6342-2 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328077-CIB21P260NE Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 26 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1276-6342-6,1276-634 2-1,1276-6342-2 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328077-CIB21P260NE - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328077-CIB21P260NE
Filters - Ferrite Beads and Chips 1328077-CIB21P260NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328077-CIB21P260NE Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 26 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1276-6342-6,1276-634 2-1,1276-6342-2 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328077-CIB21P260NE
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 26 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1276-6342-6,1276-6342-1,1276-6342-2
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 1276-6342-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6342-2-ND
Ferrite Beads and Chips 1276-6342-2-ND
26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 10mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 10mOhm

Buy Now Datasheet
26 OHM Inductor and Choke - 841-CIB21P260NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26 OHM Inductor and Choke
841-CIB21P260NE
26 OHM Inductor and Choke 841-CIB21P260NE
FERRITE BEAD 26 OHM 0805 1LN Product overview: CIB21P260NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P260NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 26 OHM 0805 1LN Product overview: CIB21P260NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P260NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1328077-CIB21P260NE 1276-6342-2-ND 841-CIB21P260NE
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 26 OHM Inductor and Choke
Core Material Ferrite
Standards and Certifications RoHS RoHS
DCR 0.0100 ohms 0.0100 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data