Samsung Electro-Mechanics Ferrite Beads and Chips CIB10P330NC

Description
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 80mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6387-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6387-2-ND
Ferrite Beads and Chips 1276-6387-2-ND
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 80mOhm

33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 80mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6387-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-56NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176749-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers