Samsung Electro-Mechanics Ferrite Beads and Chips CIB10P220NC

Description
26 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIB10P220NC-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIB10P220NC-ND
Ferrite Beads and Chips CIB10P220NC-ND
26 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number CIB10P220NC-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176487-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.0500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers