Samsung Electro-Mechanics Ferrite Beads and Chips CIB05J100NC

Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6346-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6346-2-ND
Ferrite Beads and Chips 1276-6346-2-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6346-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176748-2 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers