Samsung Electro-Mechanics Acoustic Noise MLCCs

Description
A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials General Features The electrical characteristics are the same as those of general products. Highly resistant to bending cracks and with strong reliability due to the thick bottom cover, compared with general products. Having the same area (L x W) of general products allows pin-to-pin replacement without changing the substrate land pattern. Application PAM (GSM / TD-SCDMA / TDD-LTE) PMIC DC-DC Converter Why Samsung Features of Products (Technology) Reduces audible noise that would occur as a result of the shaking of MLCC of the electronic equipment Sectional View Has a thick bottom cover while maintaining its horizontal form
Description
A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials General Features The electrical characteristics are the same as those of general products. Highly resistant to bending cracks and with strong reliability due to the thick bottom cover, compared with general products. Having the same area (L x W) of general products allows pin-to-pin replacement without changing the substrate land pattern. Application PAM (GSM / TD-SCDMA / TDD-LTE) PMIC DC-DC Converter Why Samsung Features of Products (Technology) Reduces audible noise that would occur as a result of the shaking of MLCC of the electronic equipment Sectional View Has a thick bottom cover while maintaining its horizontal form

Suppliers

Company
Product
Description
Supplier Links
Acoustic Noise MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Acoustic Noise MLCCs
Acoustic Noise MLCCs
A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials General Features The electrical characteristics are the same as those of general products. Highly resistant to bending cracks and with strong reliability due to the thick bottom cover, compared with general products. Having the same area (L x W) of general products allows pin-to-pin replacement without changing the substrate land pattern. Application PAM (GSM / TD-SCDMA / TDD-LTE) PMIC DC-DC Converter Why Samsung Features of Products (Technology) Reduces audible noise that would occur as a result of the shaking of MLCC of the electronic equipment Sectional View Has a thick bottom cover while maintaining its horizontal form

A solution for reducing audible noise (20 Hz – 20 kHz) from mechanical vibrations that are attributable to the piezoelectric characteristics of MLCC materials

General Features

  • The electrical characteristics are the same as those of general products.
  • Highly resistant to bending cracks and with strong reliability due to the thick bottom cover, compared with general products.
  • Having the same area (L x W) of general products allows pin-to-pin replacement without changing the substrate land pattern.

Application

  • PAM (GSM / TD-SCDMA / TDD-LTE)
  • PMIC
  • DC-DC Converter

Why Samsung

Features of Products (Technology)

Reduces audible noise that would occur as a result of the shaking of MLCC of the electronic equipment

Sectional View

Has a thick bottom cover while maintaining its horizontal form

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Acoustic Noise MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Acoustic Noise
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details