Samson Technologies Corp. Cabinet Type Samson Technologies SASRK21/SRK21

Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:39.4"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:1000mm; Size:21U
Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:39.4"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:1000mm; Size:21U
Datasheet
Datasheet Summary
Powered by GS/AI

The Samson Technologies Cabinet Type 12M1414 is a 19-inch equipment rack designed for heavy-duty applications. It features a robust steel construction with fully enclosed sides, ensuring durability and stability. This model provides 12 rack spaces and includes a single space blank panel for customization. It is equipped with 3-inch (75mm) locking casters for mobility and secure positioning. The rack accommodates both U.S. and European standard rack screws, which are included, making it versatile for various installations. This product is suitable for engineers seeking a reliable and adaptable solution for equipment mounting.

Datasheet Summary
Powered by GS/AI

The Samson Technologies Cabinet Type 12M1414 is a 19-inch equipment rack designed for heavy-duty applications. It features a robust steel construction with fully enclosed sides, ensuring durability and stability. This model provides 12 rack spaces and includes a single space blank panel for customization. It is equipped with 3-inch (75mm) locking casters for mobility and secure positioning. The rack accommodates both U.S. and European standard rack screws, which are included, making it versatile for various installations. This product is suitable for engineers seeking a reliable and adaptable solution for equipment mounting.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Type Samson Technologies - 12M1414 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Type Samson Technologies
12M1414
Cabinet Type Samson Technologies 12M1414
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:39.4"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:1000mm; Size:21U

Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:-; External Height - Imperial:39.4"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:1000mm; Size:21U

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12M1414
Product Name Cabinet Type Samson Technologies
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details