Samson Technologies Corp. Cabinet Type Samson Technologies SASRK12

Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.6"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:599.5mm
Datasheet
Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.6"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:599.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Type Samson Technologies - 12M1412 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Type Samson Technologies
12M1412
Cabinet Type Samson Technologies 12M1412
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.6"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:599.5mm

Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.6"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:599.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12M1412
Product Name Cabinet Type Samson Technologies
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5ABD-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details