Samlex America, Inc. 1500W Pure Sine Wave Inverter With Remote; Power Supply Approvals Samlex SSW-1500-12A

Description
1500W Pure Sine Wave Inverter with Remote; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:1.5kW; Product Range:-; Length:310mm; Width:222mm; Height:88mm
Datasheet
Description
1500W Pure Sine Wave Inverter with Remote; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:1.5kW; Product Range:-; Length:310mm; Width:222mm; Height:88mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Pure Sine Wave Inverter With Remote; Power Supply Approvals Samlex - 95T3931 - Newark, An Avnet Company
Chicago, IL, United States
1500W Pure Sine Wave Inverter With Remote; Power Supply Approvals Samlex
95T3931
1500W Pure Sine Wave Inverter With Remote; Power Supply Approvals Samlex 95T3931
1500W Pure Sine Wave Inverter with Remote; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:1.5kW; Product Range:-; Length:310mm; Width:222mm; Height:88mm

1500W Pure Sine Wave Inverter with Remote; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:1.5kW; Product Range:-; Length:310mm; Width:222mm; Height:88mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95T3931
Product Name 1500W Pure Sine Wave Inverter With Remote; Power Supply Approvals Samlex
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - fsp180-aaan3-19820 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 7.5 amps
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details