Samlex America, Inc. Power Supply, 13.8V, 60A; Power Supply Approvals Samlex SEC-60BRM

Description
POWER SUPPLY, 13.8V, 60A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:828W; Output Current Max:60A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC
Datasheet
Description
POWER SUPPLY, 13.8V, 60A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:828W; Output Current Max:60A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 13.8V, 60A; Power Supply Approvals Samlex - 56AJ0710 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 13.8V, 60A; Power Supply Approvals Samlex
56AJ0710
Power Supply, 13.8V, 60A; Power Supply Approvals Samlex 56AJ0710
POWER SUPPLY, 13.8V, 60A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:828W; Output Current Max:60A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC

POWER SUPPLY, 13.8V, 60A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:828W; Output Current Max:60A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56AJ0710
Product Name Power Supply, 13.8V, 60A; Power Supply Approvals Samlex
DC Output Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Desktop, Wall Power Adapters - Q1198-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details