Samlex America, Inc. Bench Top Power Supply, 13.8V, 30A; Power Supply Output Type Samlex SEC-1235M

Description
BENCH TOP POWER SUPPLY, 13.8V, 30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:13.8V; Output Current Min:0A; Output Current Max:30A; Power Rating:-; Supply Voltage Min:100V
Datasheet
Description
BENCH TOP POWER SUPPLY, 13.8V, 30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:13.8V; Output Current Min:0A; Output Current Max:30A; Power Rating:-; Supply Voltage Min:100V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Top Power Supply, 13.8V, 30A; Power Supply Output Type Samlex - 53Y2008 - Newark, An Avnet Company
Chicago, IL, United States
Bench Top Power Supply, 13.8V, 30A; Power Supply Output Type Samlex
53Y2008
Bench Top Power Supply, 13.8V, 30A; Power Supply Output Type Samlex 53Y2008
BENCH TOP POWER SUPPLY, 13.8V, 30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:13.8V; Output Current Min:0A; Output Current Max:30A; Power Rating:-; Supply Voltage Min:100V

BENCH TOP POWER SUPPLY, 13.8V, 30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:13.8V; Output Current Min:0A; Output Current Max:30A; Power Rating:-; Supply Voltage Min:100V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53Y2008
Product Name Bench Top Power Supply, 13.8V, 30A; Power Supply Output Type Samlex
DC Output Voltage 0.0 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products