DESKTOP SWITCHING PWR SUPPLY, 13.8V, 23A; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:23A; Power Rating:-; Supply Voltage Min:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96Y4310 |
| Product Name | Desktop Switching Pwr Supply, 13.8V, 23A; Power Supply Output Type Samlex |
| Technology | Switching Power Supply |