Samlex America, Inc. 13.8V Desktop Switching Power Supply 23 Amp; Power Supply Output Type Samlex SEC-1223

Description
13.8V Desktop Switching Power Supply - 23 Amp; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:23A; Power Rating:-; Product Range:
Datasheet
Description
13.8V Desktop Switching Power Supply - 23 Amp; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:23A; Power Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.8V Desktop Switching Power Supply 23 Amp; Power Supply Output Type Samlex - 95T3915 - Newark, An Avnet Company
Chicago, IL, United States
13.8V Desktop Switching Power Supply 23 Amp; Power Supply Output Type Samlex
95T3915
13.8V Desktop Switching Power Supply 23 Amp; Power Supply Output Type Samlex 95T3915
13.8V Desktop Switching Power Supply - 23 Amp; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:23A; Power Rating:-; Product Range:

13.8V Desktop Switching Power Supply - 23 Amp; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:23A; Power Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95T3915
Product Name 13.8V Desktop Switching Power Supply 23 Amp; Power Supply Output Type Samlex
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products