Samlex America, Inc. Power Supply, 13.8V, 100A; Power Supply Approvals Samlex SEC-100BRM

Description
POWER SUPPLY, 13.8V, 100A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.38kW; Output Current Max:100A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC
Datasheet
Description
POWER SUPPLY, 13.8V, 100A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.38kW; Output Current Max:100A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 13.8V, 100A; Power Supply Approvals Samlex - 56AJ0706 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 13.8V, 100A; Power Supply Approvals Samlex
56AJ0706
Power Supply, 13.8V, 100A; Power Supply Approvals Samlex 56AJ0706
POWER SUPPLY, 13.8V, 100A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.38kW; Output Current Max:100A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC

POWER SUPPLY, 13.8V, 100A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.38kW; Output Current Max:100A; Product Range:SEC Series; Input Voltage VAC:105V AC to 125V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56AJ0706
Product Name Power Supply, 13.8V, 100A; Power Supply Approvals Samlex
DC Output Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details