Samlex America, Inc. Modified Sine Wave Power Inverter 800W; Power Supply Approvals Samlex SAM-800-12

Description
Modified Sine Wave Power Inverter - 800W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:800W; Product Range:-; Length:218mm; Width:180mm; Height:59mm
Datasheet
Description
Modified Sine Wave Power Inverter - 800W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:800W; Product Range:-; Length:218mm; Width:180mm; Height:59mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified Sine Wave Power Inverter 800W; Power Supply Approvals Samlex - 95T3911 - Newark, An Avnet Company
Chicago, IL, United States
Modified Sine Wave Power Inverter 800W; Power Supply Approvals Samlex
95T3911
Modified Sine Wave Power Inverter 800W; Power Supply Approvals Samlex 95T3911
Modified Sine Wave Power Inverter - 800W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:800W; Product Range:-; Length:218mm; Width:180mm; Height:59mm

Modified Sine Wave Power Inverter - 800W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:800W; Product Range:-; Length:218mm; Width:180mm; Height:59mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95T3911
Product Name Modified Sine Wave Power Inverter 800W; Power Supply Approvals Samlex
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / Desktop Programmable DC Power - ea-psi-9750-06-dt-29607 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 750.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AFL12015S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details