SAMHOP Microelectronics Corp. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - STS2308A STS2308A

Description
Manufacturer: SamHop Win Source Part Number: 348229-STS2308A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SamHop Win Source Part Number: 348229-STS2308A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - STS2308A - 348229-STS2308A - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - STS2308A
348229-STS2308A
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - STS2308A 348229-STS2308A
Manufacturer: SamHop Win Source Part Number: 348229-STS2308A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SamHop
Win Source Part Number: 348229-STS2308A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 348229-STS2308A
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - STS2308A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers