SAMHOP Microelectronics Corp. Electronic Wholesale - STM6924 STM6924

Description
Manufacturer: SamHop Win Source Part Number: 1261476-STM6924 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SamHop Win Source Part Number: 1261476-STM6924 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STM6924 - 1261476-STM6924 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM6924
1261476-STM6924
Electronic Wholesale - STM6924 1261476-STM6924
Manufacturer: SamHop Win Source Part Number: 1261476-STM6924 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: SamHop
Win Source Part Number: 1261476-STM6924
Manufacturer Homepage: www.samhop.com.tw
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1261476-STM6924
Product Name Electronic Wholesale - STM6924
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details