SAMHOP Microelectronics Corp. Electronic Wholesale - STM4886 STM4886

Description
Manufacturer: SamHop Win Source Part Number: 1261442-STM4886 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SamHop Win Source Part Number: 1261442-STM4886 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STM4886 - 1261442-STM4886 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM4886
1261442-STM4886
Electronic Wholesale - STM4886 1261442-STM4886
Manufacturer: SamHop Win Source Part Number: 1261442-STM4886 Manufacturer Homepage: www.samhop.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: SamHop
Win Source Part Number: 1261442-STM4886
Manufacturer Homepage: www.samhop.com.tw
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1261442-STM4886
Product Name Electronic Wholesale - STM4886
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details