SAM Outillage Screwdrivers ZTB-4P200

Description
TOURNEVIS PHILLIPS ISOLE 1000 VOLTS N°4
Request a Quote
Description
TOURNEVIS PHILLIPS ISOLE 1000 VOLTS N°4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2212804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2212804
Screwdrivers 2212804
TOURNEVIS PHILLIPS ISOLE 1000 VOLTS N°4

TOURNEVIS PHILLIPS ISOLE 1000 VOLTS N°4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2212804
Product Name Screwdrivers
Drive Details 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Ceramic Driver 2.6 X 30 Slot - 64834 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details