SAM Outillage Cross Wrenches & Control Cabinet Keys Z-87-6-12

Description
CLE EN CROIX ISOLEE 1000V 4 DOUILLES 6 P
Request a Quote
Description
CLE EN CROIX ISOLEE 1000V 4 DOUILLES 6 P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cross Wrenches & Control Cabinet Keys - 2830506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
2830506
Cross Wrenches & Control Cabinet Keys 2830506
CLE EN CROIX ISOLEE 1000V 4 DOUILLES 6 P

CLE EN CROIX ISOLEE 1000V 4 DOUILLES 6 P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2830506
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details