SAM Outillage Spanners Z-80-10

Description
CLE A PIPE 1 TETE 12 PANS ISOLEE 10 MM
Request a Quote
Description
CLE A PIPE 1 TETE 12 PANS ISOLEE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2212753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2212753
Spanners 2212753
CLE A PIPE 1 TETE 12 PANS ISOLEE 10 MM

CLE A PIPE 1 TETE 12 PANS ISOLEE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2212753
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details