SAM Outillage Hex Keys Z-65-5

Description
CLE MALE COUDEE ISOLEE 5 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2212747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2212747
Hex Keys 2212747
CLE MALE COUDEE ISOLEE 5 MM

CLE MALE COUDEE ISOLEE 5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2212747
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details