SAM Outillage Screwdrivers TT-4EG75

Description
TOURNEVIS TRADITION FENTE LAME GAINEE 4X
Request a Quote
Description
TOURNEVIS TRADITION FENTE LAME GAINEE 4X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 208716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
208716
Screwdrivers 208716
TOURNEVIS TRADITION FENTE LAME GAINEE 4X

TOURNEVIS TRADITION FENTE LAME GAINEE 4X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 208716
Product Name Screwdrivers
Overall Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-9168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
Drive Details 3/8 Inch
View Details
Screwdriver - 900T-188 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1250 inch (3.17 mm)
View Details