SAM Outillage Screwdrivers TB-9X60

Description
TOURNEVIS BI-MATIERE TORX N°9 4X60 MM
Request a Quote
Description
TOURNEVIS BI-MATIERE TORX N°9 4X60 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2830470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2830470
Screwdrivers 2830470
TOURNEVIS BI-MATIERE TORX N°9 4X60 MM

TOURNEVIS BI-MATIERE TORX N°9 4X60 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2830470
Product Name Screwdrivers
Drive Details 9 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Screwdriver - 35-193 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.75 inch (171 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screwdriver - 24269 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 8.25 inch (210 mm)
View Details