Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
SAM OUTILLAGE
T-J1 -- SCREWDRIVER SETS
SAM Outillage
Screwdriver Sets
T-J1
Description
JEU DE 6 TOURNEVIS BI-MATIERE FENTE ET P
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
JEU DE 6 TOURNEVIS BI-MATIERE FENTE ET P
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2212623
Screwdriver Sets
2212623
JEU DE 6 TOURNEVIS BI-MATIERE FENTE ET P
JEU DE 6 TOURNEVIS BI-MATIERE FENTE ET P
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screwdrivers (hand tool)
Product Number
2212623
Product Name
Screwdriver Sets
Drive Type
Crosshead; Slotted; Phillips, Slotted
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
WAGO
Screwdriver
206-2120
Specs
Drive Type
Crosshead; PH0
View Details
2
suppliers
Ideal Industries, Inc.
Screwdriver
36-243
Specs
Drive Type
Cabinet
Drive Size
0.1250 inch (3.17 mm)
Drive Details
1/8 Inch
View Details
2
suppliers
Snap-on Industrial Brands
Screwdriver
24267
Specs
Drive Type
Six-Point
Overall Length
7.75 inch (197 mm)
View Details