SAM Outillage Screwdrivers T-25E75

Description
TOURNEVIS BI-MATIERE FENTE ELECTRICIEN 2
Request a Quote
Description
TOURNEVIS BI-MATIERE FENTE ELECTRICIEN 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2212561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2212561
Screwdrivers 2212561
TOURNEVIS BI-MATIERE FENTE ELECTRICIEN 2

TOURNEVIS BI-MATIERE FENTE ELECTRICIEN 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2212561
Product Name Screwdrivers
Overall Length 6.17 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 1836 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details