SAM Outillage Drill Bits FP-1-8

Description
SAM FP-1-8 Drill Bit
Request a Quote
Description
SAM FP-1-8 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2216091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2216091
Drill Bits 2216091
SAM FP-1-8 Drill Bit

SAM FP-1-8 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2216091
Product Name Drill Bits
OAL 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits, Cobalt - For Metal - 711402-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
View Details