SAM Outillage Drill Bits FP-1-6,5

Description
SAM FP-1-6,5 Drill Bit
Request a Quote
Description
SAM FP-1-6,5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2216089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2216089
Drill Bits 2216089
SAM FP-1-6,5 Drill Bit

SAM FP-1-6,5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2216089
Product Name Drill Bits
OAL 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details