SAM Outillage Drill Bits FP-1-11

Description
SAM FP-1-11 Drill Bit
Request a Quote
Description
SAM FP-1-11 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2216072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2216072
Drill Bits 2216072
SAM FP-1-11 Drill Bit

SAM FP-1-11 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2216072
Product Name Drill Bits
OAL 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
15/32 Carbide Jobber Drill with Composite Tip - 220-4688 15/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711514-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details