SAM Outillage Countersinks FK-2

Description
SAM FK-2 Countersink Drill Bit
Request a Quote
Description
SAM FK-2 Countersink Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2216056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2216056
Countersinks 2216056
SAM FK-2 Countersink Drill Bit

SAM FK-2 Countersink Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2216056
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.42 inch (36 mm)
View Details
60° Straight Flute Countersink - 601-0006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.219 inch (5.6 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0791-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.709 inch (18.0 mm)
View Details