SAM Outillage Connector Wrenches FHT-14

Description
OUTIL DE DEMONTAGE 14 MM
Request a Quote
Description
OUTIL DE DEMONTAGE 14 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Wrenches - 209312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Connector Wrenches
209312
Connector Wrenches 209312
OUTIL DE DEMONTAGE 14 MM

OUTIL DE DEMONTAGE 14 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 209312
Product Name Connector Wrenches
Wrench Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details