SAM Outillage Socket Wrenches 94-27

Description
CLE A PIPE DEBOUCHEE 6/6 PANS 27 MM
Request a Quote
Description
CLE A PIPE DEBOUCHEE 6/6 PANS 27 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2668315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2668315
Socket Wrenches 2668315
CLE A PIPE DEBOUCHEE 6/6 PANS 27 MM

CLE A PIPE DEBOUCHEE 6/6 PANS 27 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2668315
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details