SAM Outillage Socket Wrenches 94-10

Description
SAM 94-10 Tubular Box Spanner
Request a Quote
Description
SAM 94-10 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2215674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2215674
Socket Wrenches 2215674
SAM 94-10 Tubular Box Spanner

SAM 94-10 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215674
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details