SAM Outillage Socket Wrenches 93-14

Description
SAM 93-14 Tubular Box Spanner
Request a Quote
Description
SAM 93-14 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2213427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2213427
Socket Wrenches 2213427
SAM 93-14 Tubular Box Spanner

SAM 93-14 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213427
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details