DOUILLE DE VIDANGE CARRE FEMELLE 14 MM
| RS Components, Ltd. | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 2828814 |
| Product Name | Sockets |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | Metric Only |
| Product Features | Standard Length; Standard |