SAM Outillage Socket Wrenches 86-5

Description
SAM 86-5 Tubular Box Spanner
Request a Quote
Description
SAM 86-5 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2213402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2213402
Socket Wrenches 2213402
SAM 86-5 Tubular Box Spanner

SAM 86-5 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213402
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details